Texas Instruments Standard Linear and Logic Power Supplies Board Mount DCDC Converters - TPS84621RUQT TPS84621RUQT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798273-TPS84621RUQT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 47-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: TPS84621 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Manufacturer Package: 47-B1QFN (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 14.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): PMF 8518L SR/C ; ZY7007L-T1G; ZY7010L-T2|ZY7010L-T 1; Introduction Date: December 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798273-TPS84621RUQT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 47-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: TPS84621 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Manufacturer Package: 47-B1QFN (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 14.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): PMF 8518L SR/C ; ZY7007L-T1G; ZY7010L-T2|ZY7010L-T 1; Introduction Date: December 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS84621RUQT
798273-TPS84621RUQT
Power Supplies Board Mount DCDC Converters - TPS84621RUQT 798273-TPS84621RUQT
Manufacturer: Texas Instruments Win Source Part Number: 798273-TPS84621RUQT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 47-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: TPS84621 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Manufacturer Package: 47-B1QFN (15x9) Input Voltage MIN: 4.5V Voltage Input MAX: 14.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): PMF 8518L SR/C ; ZY7007L-T1G; ZY7010L-T2|ZY7010L-T 1; Introduction Date: December 16, 2011 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798273-TPS84621RUQT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 47-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Family Name: TPS84621
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package: 47-B1QFN (15x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): PMF 8518L SR/C ; ZY7007L-T1G; ZY7010L-T2|ZY7010L-T1;
Introduction Date: December 16, 2011
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-30187-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30187-2-ND
DC DC Converters 296-30187-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-30187-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30187-6-ND
DC DC Converters 296-30187-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-30187-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30187-1-ND
DC DC Converters 296-30187-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84621RUQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84621RUQT
Power Supplies - Board Mount - DC DC Converters TPS84621RUQT
DC DC CONVERTER 0.6-5.5V

DC DC CONVERTER 0.6-5.5V

Supplier's Site
Buck, Sync, Adj, 6A, 47B1Qfn; Dc / Dc Converter Type Texas Instruments - 52AH7782 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Sync, Adj, 6A, 47B1Qfn; Dc / Dc Converter Type Texas Instruments
52AH7782
Buck, Sync, Adj, 6A, 47B1Qfn; Dc / Dc Converter Type Texas Instruments 52AH7782
BUCK, SYNC, ADJ, 6A, 47B1QFN; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:47Pins; Output Current:6A; Output Voltage Min:600mV; RoHS Compliant: Yes

BUCK, SYNC, ADJ, 6A, 47B1QFN; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:47Pins; Output Current:6A; Output Voltage Min:600mV; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 798273-TPS84621RUQT 296-30187-2-ND TPS84621RUQT 52AH7782
Product Name Power Supplies Board Mount DCDC Converters - TPS84621RUQT DC DC Converters Power Supplies - Board Mount - DC DC Converters Buck, Sync, Adj, 6A, 47B1Qfn; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12048 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details