Manufacturer: Texas Instruments
Win Source Part Number: 798267-TPS84320RUQT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 47-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 95%
Family Name: TPS84320
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package: 47-B1QFN (15x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): NEA0051500S0C |BST12L-0.7S16PDM ; BSI-5.0S3R0FA ; PL5SMS-12C ;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 3A 4.5V - 14.5V Input
DC/DC CONV, SYNC BUCK, 330KHZ, B1QFN-47; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN; No. of Pins:47Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
DC DC CONVERTER 0.8-5.5V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 798267-TPS84320RUQT | 296-34899-1-ND | 27AJ0812 | TPS84320RUQT |
| Product Name | Power Supplies Board Mount DCDC Converters - TPS84320RUQT | DC DC Converters | Dc/dc Conv, Sync Buck, 330Khz, B1Qfn-47; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 3 amps | 3 amps |