Texas Instruments High-Performance Analog DC DC Converters TPS82675SIPR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-49273-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49273-2-ND
DC DC Converters 296-49273-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-49273-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49273-6-ND
DC DC Converters 296-49273-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-49273-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-49273-1-ND
DC DC Converters 296-49273-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
213461-TPS82675SIPR
Power Supplies - Board Mount 213461-TPS82675SIPR
Manufacturer: Texas Instruments Win Source Part Number: 213461-TPS82675SIPR Category: Power Supplies - Board Mount Family: DC DC Converters Series: MicroSip? Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-BGA Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 2.3V Voltage - Input (Max): 4.8V Voltage - Output 1: 1.2V Efficiency: 90% Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213461-TPS82675SIPR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MicroSip?
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-BGA
Size / Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.8V
Voltage - Output 1: 1.2V
Efficiency: 90%
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82675SIPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82675SIPR
Power Supplies - Board Mount - DC DC Converters TPS82675SIPR
DC DC CONVERTER 1.2V 0.72W

DC DC CONVERTER 1.2V 0.72W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-49273-2-ND 213461-TPS82675SIPR TPS82675SIPR
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details