Cosel U.S.A., Inc. DC DC Converters SUCS102405B

Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2695-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2695-ND
DC DC Converters 1776-2695-ND
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUCS102405B
795830-SUCS102405B
Power Supplies Board Mount DCDC Converters - SUCS102405B 795830-SUCS102405B
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795830-SUCS102405B Series: * Family Name: SUCS10 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): PSS10-24-5/S; X10-24S05/NT; X10-24S05/N; X10-24S05/N2; Introduction Date: July 11, 2006 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795830-SUCS102405B
Series: *
Family Name: SUCS10
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): PSS10-24-5/S; X10-24S05/NT; X10-24S05/N; X10-24S05/N2;
Introduction Date: July 11, 2006
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUCS102405B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUCS102405B
Power Supplies - Board Mount - DC DC Converters SUCS102405B
DC DC CONVERTER 5V 10W

DC DC CONVERTER 5V 10W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2695-ND 795830-SUCS102405B SUCS102405B
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SUCS102405B Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers