Texas Instruments High-Performance Analog DC DC Converters TPSM53603RDAR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-TPSM53603RDARDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53603RDARDKR-ND
DC DC Converters 296-TPSM53603RDARDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-TPSM53603RDARTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53603RDARTR-ND
DC DC Converters 296-TPSM53603RDARTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Buy Now Datasheet
DC DC Converters - 296-TPSM53603RDARCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPSM53603RDARCT-ND
DC DC Converters 296-TPSM53603RDARCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 7V 3A 3.8V - 36V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - TPSM53603RDAR - 852410-TPSM53603RDAR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM53603RDAR
852410-TPSM53603RDAR
Power Supplies Board Mount DCDC Converters - TPSM53603RDAR 852410-TPSM53603RDAR
Manufacturer: Texas Instruments Win Source Part Number: 852410-TPSM53603RDAR Features: DC DC Converter 1 Output - Input Package: Reel - TR Family Name: TPSM53603 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPSM53603RDARTR, 296-TPSM53603RDARDKR , 296-TPSM53603RDARCT

Manufacturer: Texas Instruments
Win Source Part Number: 852410-TPSM53603RDAR
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Family Name: TPSM53603
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPSM53603RDARTR, 296-TPSM53603RDARDKR, 296-TPSM53603RDARCT

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPSM53603RDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPSM53603RDAR
Power Supplies - Board Mount - DC DC Converters TPSM53603RDAR
DC DC CONVERTER 1-7V

DC DC CONVERTER 1-7V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-TPSM53603RDARDKR-ND 852410-TPSM53603RDAR TPSM53603RDAR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPSM53603RDAR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 41155253 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details