Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS826711SIPT TPS826711SIPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798248-TPS826711SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 90% Family Name: TPS826711 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119; MIC33030-GYHL |RB-051.8S |RB-051.8SH ; Introduction Date: June 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798248-TPS826711SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 90% Family Name: TPS826711 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119; MIC33030-GYHL |RB-051.8S |RB-051.8SH ; Introduction Date: June 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826711SIPT
798248-TPS826711SIPT
Power Supplies Board Mount DCDC Converters - TPS826711SIPT 798248-TPS826711SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798248-TPS826711SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.8V Efficiency: 90% Family Name: TPS826711 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119; MIC33030-GYHL |RB-051.8S |RB-051.8SH ; Introduction Date: June 29, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798248-TPS826711SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.8V
Efficiency: 90%
Family Name: TPS826711
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): LXDC2UR15A-119; MIC33030-GYHL |RB-051.8S |RB-051.8SH ;
Introduction Date: June 29, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-TPS826711SIPTDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826711SIPTDKR-ND
DC DC Converters 296-TPS826711SIPTDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS826711SIPTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826711SIPTTR-ND
DC DC Converters 296-TPS826711SIPTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS826711SIPTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826711SIPTCT-ND
DC DC Converters 296-TPS826711SIPTCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS826711SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS826711SIPT
Power Supplies - Board Mount - DC DC Converters TPS826711SIPT
DC DC CONVERTER 1.8V 1W

DC DC CONVERTER 1.8V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798248-TPS826711SIPT 296-TPS826711SIPTDKR-ND TPS826711SIPT
Product Name Power Supplies Board Mount DCDC Converters - TPS826711SIPT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-11000-80-4u-27472 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details