Shenzhen Shengyu Electronics Technology Limited Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 30W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 30W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-5V 3W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 3W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 15V -9V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 3.3V 3W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| DC DC CONVERTER 9V 3W |
| << Prev | Next >> |