Texas Instruments High-Performance Analog DC DC Converters TPS84621RUQR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-30083-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30083-2-ND
DC DC Converters 296-30083-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-30083-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30083-1-ND
DC DC Converters 296-30083-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-30083-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-30083-6-ND
DC DC Converters 296-30083-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
124724-TPS84621RUQR
Power Supplies - Board Mount 124724-TPS84621RUQR
Manufacturer: Texas Instruments Win Source Part Number: 124724-TPS84621RUQR Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 47-BQFN Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14.5V Voltage - Output 1: 0.6 ~ 5.5 V Power (Watts) - Max: 33W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 124724-TPS84621RUQR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 47-BQFN
Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14.5V
Voltage - Output 1: 0.6 ~ 5.5 V
Power (Watts) - Max: 33W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84621RUQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84621RUQR
Power Supplies - Board Mount - DC DC Converters TPS84621RUQR
DC DC CONVERTER 0.6-5.5V

DC DC CONVERTER 0.6-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-30083-2-ND 124724-TPS84621RUQR TPS84621RUQR
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 4.5 to 14.5 volts 4.5 to 14.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6995-ea-psb-10200-420-4u-wc-30000w-32214 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details