Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 800mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 800mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 800mA 2.3V - 4.8V Input
Manufacturer: Texas Instruments
Win Source Part Number: 798258-TPS82692SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 2.2V
Efficiency: 95%
Family Name: TPS82692
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): TPS82692SIPR;
Introduction Date: March 19, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 2.2V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-TPS82692SIPTDKR-ND | 798258-TPS82692SIPT | TPS82692SIPT |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - TPS82692SIPT | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 0.8000 amps |