Manufacturer: Texas Instruments
Win Source Part Number: 798271-TPS84620RUQT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 47-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 90%
Family Name: TPS84620
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package: 47-B1QFN (15x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZY7007L-T1G ; MPDTY303S |ZY7007LG-T3 |ZY7007H-T1 ;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Malaysia , Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input
DC DC CONVERTER 1.2-5.5V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 798271-TPS84620RUQT | 296-46482-2-ND | TPS84620RUQT |
| Product Name | Power Supplies Board Mount DCDC Converters - TPS84620RUQT | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Outputs | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter |