Manufacturer: Texas Instruments
Win Source Part Number: 1273690-TPS82671SIPR
Series: MicroSip
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Number of Outputs: 1
Voltage - Output 1: 1.8V
Efficiency: 90%
Family Name: TPS82671
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): RB-3.31.8S; RB-3.31.8SH;
Introduction Date: October 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 600mA 2.3V - 4.8V Input
DC DC CONVERTER 1.8V 1W
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1273690-TPS82671SIPR | 296-49020-2-ND | TPS82671SIPR |
| Product Name | Power Supplies Board Mount DCDC Converters - TPS82671SIPR | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Outputs | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter |