Texas Instruments High-Performance Analog DC DC Converters TPS82740ASIPT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-37972-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37972-2-ND
DC DC Converters 296-37972-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-37972-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37972-1-ND
DC DC Converters 296-37972-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-37972-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-37972-6-ND
DC DC Converters 296-37972-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.8 ~ 2.5V 200mA 2.2V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82740ASIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82740ASIPT
Power Supplies - Board Mount - DC DC Converters TPS82740ASIPT
DC DC CONVERTER 1.8-2.5V 0.5W

DC DC CONVERTER 1.8-2.5V 0.5W

Supplier's Site
Step Down Converter Microsip Module; Output Power Max Texas Instruments - 28AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Step Down Converter Microsip Module; Output Power Max Texas Instruments
28AH6210
Step Down Converter Microsip Module; Output Power Max Texas Instruments 28AH6210
STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:1.8V; Output Voltage Max:2.5V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes

STEP DOWN CONVERTER MICROSIP MODULE; Output Power Max:-; Output Voltage Min:1.8V; Output Voltage Max:2.5V; Output Current Max:200mA; DC / DC Converter Output Type:-; DC / DC Converter Type:Micro SIP; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-37972-2-ND TPS82740ASIPT 28AH6210
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Step Down Converter Microsip Module; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details