Texas Instruments High-Performance Analog DC DC Converters TPS82677SIPT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-TPS82677SIPTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82677SIPTCT-ND
DC DC Converters 296-TPS82677SIPTCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS82677SIPTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82677SIPTTR-ND
DC DC Converters 296-TPS82677SIPTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS82677SIPTDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82677SIPTDKR-ND
DC DC Converters 296-TPS82677SIPTDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82677SIPT
798255-TPS82677SIPT
Power Supplies Board Mount DCDC Converters - TPS82677SIPT 798255-TPS82677SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798255-TPS82677SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 90% Family Name: TPS82677 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): MIC33030-4YHL ; LXDC2UR12A-118 ; MIC33030-4YHJ; Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798255-TPS82677SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2V
Efficiency: 90%
Family Name: TPS82677
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MIC33030-4YHL ; LXDC2UR12A-118 ; MIC33030-4YHJ;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82677SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82677SIPT
Power Supplies - Board Mount - DC DC Converters TPS82677SIPT
DC DC CONVERTER 1.2V 0.72W

DC DC CONVERTER 1.2V 0.72W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-TPS82677SIPTCT-ND 798255-TPS82677SIPT TPS82677SIPT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - TPS82677SIPT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details