Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS84410RKGR TPS84410RKGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273702-TPS84410RKGR Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; BSV-3.3S3R0M; V7AH-03F1A0G; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273702-TPS84410RKGR Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; BSV-3.3S3R0M; V7AH-03F1A0G; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TPS84410RKGR - 1273702-TPS84410RKGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS84410RKGR
1273702-TPS84410RKGR
Power Supplies Board Mount DCDC Converters - TPS84410RKGR 1273702-TPS84410RKGR
Manufacturer: Texas Instruments Win Source Part Number: 1273702-TPS84410RKGR Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; BSV-3.3S3R0M; V7AH-03F1A0G; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273702-TPS84410RKGR
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 39-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 96%
Family Name: TPS84410
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 39-B1QFN (11x9)
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; BSV-3.3S3R0M; V7AH-03F1A0G;
Introduction Date: September 14, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-29669-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29669-1-ND
DC DC Converters 296-29669-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-29669-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29669-2-ND
DC DC Converters 296-29669-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-29669-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29669-6-ND
DC DC Converters 296-29669-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84410RKGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84410RKGR
Power Supplies - Board Mount - DC DC Converters TPS84410RKGR
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1273702-TPS84410RKGR 296-29669-1-ND TPS84410RKGR
Product Name Power Supplies Board Mount DCDC Converters - TPS84410RKGR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

60W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-60 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 20.0 volts
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details