Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS826716SIPT TPS826716SIPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798249-TPS826716SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.6V Efficiency: 90% Family Name: TPS826716 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119 ; MIC33030-GYHL |MIC33030-GYHL |MIC33030-GYHL ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798249-TPS826716SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.6V Efficiency: 90% Family Name: TPS826716 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119 ; MIC33030-GYHL |MIC33030-GYHL |MIC33030-GYHL ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS826716SIPT
798249-TPS826716SIPT
Power Supplies Board Mount DCDC Converters - TPS826716SIPT 798249-TPS826716SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798249-TPS826716SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, UVLO Package: 8-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.6V Efficiency: 90% Family Name: TPS826716 Categories: Power Supplies - Board Mount Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm) Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): LXDC2UR15A-119 ; MIC33030-GYHL |MIC33030-GYHL |MIC33030-GYHL ; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798249-TPS826716SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 8-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.6V
Efficiency: 90%
Family Name: TPS826716
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): LXDC2UR15A-119 ; MIC33030-GYHL |MIC33030-GYHL |MIC33030-GYHL ;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-TPS826716SIPTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826716SIPTTR-ND
DC DC Converters 296-TPS826716SIPTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS826716SIPTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS826716SIPTCT-ND
DC DC Converters 296-TPS826716SIPTCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.6V 600mA 2.3V - 4.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS826716SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS826716SIPT
Power Supplies - Board Mount - DC DC Converters TPS826716SIPT
DC DC CONVERTER 1.6V

DC DC CONVERTER 1.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798249-TPS826716SIPT 296-TPS826716SIPTTR-ND TPS826716SIPT
Product Name Power Supplies Board Mount DCDC Converters - TPS826716SIPT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1251-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details