Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS84410RKGT TPS84410RKGT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798268-TPS84410RKGT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKX-T/3-W5P-C ; VRAH-03F1A0 |SRAH-03F1A0 |BSV-3.3S3R0M ; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798268-TPS84410RKGT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKX-T/3-W5P-C ; VRAH-03F1A0 |SRAH-03F1A0 |BSV-3.3S3R0M ; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS84410RKGT
798268-TPS84410RKGT
Power Supplies Board Mount DCDC Converters - TPS84410RKGT 798268-TPS84410RKGT
Manufacturer: Texas Instruments Win Source Part Number: 798268-TPS84410RKGT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 39-BQFN Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 96% Family Name: TPS84410 Categories: Power Supplies - Board Mount Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm) Manufacturer Package: 39-B1QFN (11x9) Input Voltage MIN: 2.95V Voltage Input MAX: 6V Current - Output (Maximum): 4A Alternative Parts (Cross-Reference): OKX-T/3-W5P-C ; VRAH-03F1A0 |SRAH-03F1A0 |BSV-3.3S3R0M ; Introduction Date: September 14, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798268-TPS84410RKGT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 39-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 96%
Family Name: TPS84410
Categories: Power Supplies - Board Mount
Dimension: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Manufacturer Package: 39-B1QFN (11x9)
Input Voltage MIN: 2.95V
Voltage Input MAX: 6V
Current - Output (Maximum): 4A
Alternative Parts (Cross-Reference): OKX-T/3-W5P-C ; VRAH-03F1A0 |SRAH-03F1A0 |BSV-3.3S3R0M ;
Introduction Date: September 14, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount - TPS84410RKGT - ASAP Semiconductor LLC
Anaheim, CA, United States
IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount
TPS84410RKGT
IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount TPS84410RKGT
IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount 39-BQFN 0.43"" L x 0.35"" W x 0.11"" H (11.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.96

IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount 39-BQFN 0.43"" L x 0.35"" W x 0.11"" H (11.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.96

Supplier's Site
DC DC Converters - 296-29689-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29689-1-ND
DC DC Converters 296-29689-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-29689-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29689-6-ND
DC DC Converters 296-29689-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
DC DC Converters - 296-29689-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-29689-2-ND
DC DC Converters 296-29689-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 4A 2.95V - 6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84410RKGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84410RKGT
Power Supplies - Board Mount - DC DC Converters TPS84410RKGT
DC DC CONVERTER 0.8-3.6V

DC DC CONVERTER 0.8-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 798268-TPS84410RKGT TPS84410RKGT 296-29689-1-ND TPS84410RKGT
Product Name Power Supplies Board Mount DCDC Converters - TPS84410RKGT IC BUCK SYNC ADJ 4A 39B1QFN Non-Isolated (POL) 1 2.95V 6V 0.8 ~ 3.6 V - - 4A 14W - With UVLO Surface Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233577 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 18.0 volts
DC Output Current 20 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details