Texas Instruments Standard Linear and Logic IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount TPS84620RUQR

Description
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 47-BQFN 0.59"" L x 0.35"" W x 0.11"" H (15.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.9
Request a Quote Datasheet
Description
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 47-BQFN 0.59"" L x 0.35"" W x 0.11"" H (15.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount - TPS84620RUQR - ASAP Semiconductor LLC
Anaheim, CA, United States
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount
TPS84620RUQR
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount TPS84620RUQR
IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 47-BQFN 0.59"" L x 0.35"" W x 0.11"" H (15.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.9

IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 47-BQFN 0.59"" L x 0.35"" W x 0.11"" H (15.0mm x 9.0mm x 2.8mm) Digi-Reel« -40¦C ~ 85¦C 0.9

Supplier's Site
Power Supplies - Board Mount - 034896-TPS84620RUQR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
034896-TPS84620RUQR
Power Supplies - Board Mount 034896-TPS84620RUQR
Manufacturer: Texas Instruments Win Source Part Number: 034896-TPS84620RUQR Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 47-BQFN Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14.5V Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 90% Power (Watts) - Max: 33W Family Name: TPS84620 Alternative Parts (Cross-Reference): ZY7007HG-T3; ZY7007L-T2G; ZY7007L-Q1G; ZY7007LG-T1; Introduction Date: October 01, 2010 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034896-TPS84620RUQR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 47-BQFN
Size / Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14.5V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 90%
Power (Watts) - Max: 33W
Family Name: TPS84620
Alternative Parts (Cross-Reference): ZY7007HG-T3; ZY7007L-T2G; ZY7007L-Q1G; ZY7007LG-T1;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 296-27941-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27941-6-ND
DC DC Converters 296-27941-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-27941-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27941-1-ND
DC DC Converters 296-27941-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
DC DC Converters - 296-27941-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27941-2-ND
DC DC Converters 296-27941-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 4.5V - 14.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS84620RUQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS84620RUQR
Power Supplies - Board Mount - DC DC Converters TPS84620RUQR
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site
Dc/dc Conv, Pol, 6A, Buck, Bqfn-47; Dc / Dc Converter Type Texas Instruments - 52AH7781 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, 6A, Buck, Bqfn-47; Dc / Dc Converter Type Texas Instruments
52AH7781
Dc/dc Conv, Pol, 6A, Buck, Bqfn-47; Dc / Dc Converter Type Texas Instruments 52AH7781
DC/DC CONV, POL, 6A, BUCK, BQFN-47; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:47Pins; Output Current:6A; Output Voltage Min:1.2V; RoHS Compliant: Yes

DC/DC CONV, POL, 6A, BUCK, BQFN-47; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:14.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:BQFN; No. of Pins:47Pins; Output Current:6A; Output Voltage Min:1.2V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number TPS84620RUQR 034896-TPS84620RUQR 296-27941-6-ND TPS84620RUQR 52AH7781
Product Name IC BUCK SYNC ADJ 6A 47B1QFN Non-Isolated (POL) 1 4.5V 14.5V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Pol, 6A, Buck, Bqfn-47; Dc / Dc Converter Type Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps 6 amps
DC Output Power 33 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details