Manufacturer: Texas Instruments
Win Source Part Number: 798251-TPS82673SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.26V
Efficiency: 90%
Family Name: TPS82673
Categories: Power Supplies - Board Mount
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): MIC33030-4YHL; LXDC2UR12A-118 |MIC33030-4YHJ |MIC33030-4YHL TR ;
Introduction Date: April 30, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 1.26V 600mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.26V 600mA 2.3V - 4.8V Input
Non-Isolated PoL Module DC DC Converter 1 Output 1.26V 600mA 2.3V - 4.8V Input
DC DC CONVERTER 1.26V 0.756W
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 798251-TPS82673SIPT | 296-30408-6-ND | TPS82673SIPT |
| Product Name | Power Supplies Board Mount DCDC Converters - TPS82673SIPT | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Number of Outputs | 1 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter |