Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - TPS82698SIPT TPS82698SIPT

Description
Manufacturer: Texas Instruments Win Source Part Number: 798263-TPS82698SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 3V Efficiency: 95% Family Name: TPS82698 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM; TPS82698SIPR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798263-TPS82698SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 3V Efficiency: 95% Family Name: TPS82698 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM; TPS82698SIPR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82698SIPT
798263-TPS82698SIPT
Power Supplies Board Mount DCDC Converters - TPS82698SIPT 798263-TPS82698SIPT
Manufacturer: Texas Instruments Win Source Part Number: 798263-TPS82698SIPT Series: MicroSip Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, SCP, UVLO Package: 8-VBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 3V Efficiency: 95% Family Name: TPS82698 Categories: Power Supplies - Board Mount Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm) Manufacturer Package: 8-uSIP Input Voltage MIN: 2.3V Voltage Input MAX: 4.8V Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): TSR 1-0525SM; TPS82698SIPR; Introduction Date: July 10, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798263-TPS82698SIPT
Series: MicroSip
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: 8-VBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 3V
Efficiency: 95%
Family Name: TPS82698
Categories: Power Supplies - Board Mount
Dimension: 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Manufacturer Package: 8-uSIP
Input Voltage MIN: 2.3V
Voltage Input MAX: 4.8V
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): TSR 1-0525SM; TPS82698SIPR;
Introduction Date: July 10, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-TPS82698SIPTTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82698SIPTTR-ND
DC DC Converters 296-TPS82698SIPTTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS82698SIPTCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82698SIPTCT-ND
DC DC Converters 296-TPS82698SIPTCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Buy Now Datasheet
DC DC Converters - 296-TPS82698SIPTDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-TPS82698SIPTDKR-ND
DC DC Converters 296-TPS82698SIPTDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Non-Isolated PoL Module DC DC Converter 1 Output 3V 800mA 2.3V - 4.8V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TPS82698SIPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TPS82698SIPT
Power Supplies - Board Mount - DC DC Converters TPS82698SIPT
DC DC CONVERTER 3V 2W

DC DC CONVERTER 3V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 798263-TPS82698SIPT 296-TPS82698SIPTTR-ND TPS82698SIPT
Product Name Power Supplies Board Mount DCDC Converters - TPS82698SIPT DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227165 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details