Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input
Non-Isolated PoL Module DC DC Converter 1 Output -3 ~ -17V 2A 4.5V - 40V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1273699-TPS84259RKGT
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, UVLO
Package: 41-BQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.43" L x 0.35" W x 0.11" H (11.0mm x 9.0mm x 2.8mm)
Number of Outputs: 1
Voltage - Output 1: -3 ~ -17 V
Efficiency: 86%
Family Name: TPS84259
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 41-B1QFN (11x9)
Input Voltage MIN: 4.5V
Voltage Input MAX: 40V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): TPS84259RKGR;
Introduction Date: September 17, 2012
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DC/DC CONVERTER, 800KHZ, B1QFN-41; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:40V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN; No. of Pins:41Pins; Output Current:2A; Output Voltage Min:-17V; RoHS Compliant: Yes
DC DC CONVERTER -3 TO -17V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-34968-1-ND | 1273699-TPS84259RKGT | 28AH6212 | TPS84259RKGT |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - TPS84259RKGT | Dc/dc Converter, 800Khz, B1Qfn-41; Dc / Dc Converter Type Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 2 amps | 2 amps | ||
| DC Input Voltage | 4.5 to 40.0 volts | 4.5 to 40.0 volts |