Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 7.1V 15A 4V - 16V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 7.1V 15A 4V - 16V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 7.1V 15A 4V - 16V Input
4-V TO 16-V, 15-A, STACKABLE POW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 296-TPSM41615MOVRDKR-ND | TPSM41615MOVR |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |