ABB AB Power Supplies - Board Mount SW001A2B91Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 138793-SW001A2B91Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW001 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 14W Efficiency: 87% Power (Watts) - Max: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 138793-SW001A2B91Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW001 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 14W Efficiency: 87% Power (Watts) - Max: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
138793-SW001A2B91Z
Power Supplies - Board Mount 138793-SW001A2B91Z
Manufacturer: GE Critical Power Win Source Part Number: 138793-SW001A2B91Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: SW001 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP, UVLO Package: 6-DIP Module Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm) Applications: ITE (Commercial) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 14W Efficiency: 87% Power (Watts) - Max: 14W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 138793-SW001A2B91Z
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SW001
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP, UVLO
Package: 6-DIP Module
Size / Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 14W
Efficiency: 87%
Power (Watts) - Max: 14W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SW001A2B91Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW001A2B91Z
Power Supplies - Board Mount - DC DC Converters SW001A2B91Z
DC DC CONVERTER 12V 14W

DC DC CONVERTER 12V 14W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 138793-SW001A2B91Z SW001A2B91Z
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps
DC Output Power 14 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details