TE Connectivity Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Body Features Adhesive Pre-Coat : No Heat Shrink Boot Material Systems Code : 200 Material : Modified Fluoro-Elastomer Material Code : 12 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 22.1 - 35.6 MM [.87... | |
| Body Features Color : Black Dimensions Diameter Supplied/Recovered : 12.7 / 6.4 MM [.5 / .25 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part... | |
| Body Features Color : Black Dimensions Diameter Supplied/Recovered : 19 / 9.5 MM [.75 / .37 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part... | |
| Body Features Color : Black Dimensions Diameter Supplied/Recovered : 4.8 / 2.4 MM [.19 / .09 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part... | |
| Body Features Color : Black Dimensions Diameter Supplied/Recovered : 6.4 / 3.2 MM [.25 / .13 INCH ] Electrical Characteristics Electrical Heat Shrink Tubing Voltage Class (KV) : ≤ 1 Operation/Applicatio n Application Type : VG95343 Part... | |
| Body Features Color : Black Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter... | |
| Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Wall Thickness : Thin Industry Standards... | |
| Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM [.04 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 45 MM [1.772 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 515 MM [20.276 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Water, Brake Fluid Material Systems Code : 790 Primary Product Color :... | |
| Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 50 MM [1.969 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Water, Military Decontaminating Agents Material Systems Code : 790 NBC Primary Product... | |
| Body Features Flexibility : Flexible Fluid Type : De-Icing Fluid, Chemicals/Solvents, Lubricating Oil, Military Decontaminating Agents, Diesel Fuel, Hydraulic Fluid, Water, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 94 MM [3.701 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 140 MM [5.512 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 80 MM [3.15 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 6 MM [.236 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 75 MM [2.953 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 95 MM [3.74 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 3 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Yellow/Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 25 MM [.984 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 35 MM [1.378 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Gasoline, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 70 MM [2.756 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 50.8 MM [2 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 140 MM [5.512 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 175 MM [6.89 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 340 MM [13.386 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Water, Lubricating Oil Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 1220 MM [48.03 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 150 MM [5.906 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 295 MM [11.614 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Water, Gasoline Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 110 MM [4.33 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 150 MM [5.906 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Gasoline, Lubricating Oil Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1220 - 1245.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 250 MM [9.843 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 35 MM [1.378 INCH ] Expanded... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.2 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Gasoline, Hydraulic Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Gasoline Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : .81 MM [.032 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.19 MM [.047 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM [.063 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.39 MM [.094 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Medical Fluids, Water Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM [.375 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM [.531 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 127 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Aviation Fuel, Hydraulic Fluid Primary Product Color : Orange Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Gasoline, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 127 MM | |
| Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Hydraulic Fluid, Gasoline Primary Product Color : Brown Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 10 MM [.394 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.98 MM [.078 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.79 MM [.11 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Green Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 13.5 MM [.531 INCH ]... | |
| Body Features Flexibility : Flexible Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.374 INCH ]... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Adhesive Dimensions Product Length : 10 MM [.393 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Adhesive Dimensions Product Length : 15 MM [.59 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Adhesive Dimensions Product Length : 8 MM [.314 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Adhesive Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 3.99 MM [.157 INCH ] Electrical Characteristics... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Adhesive Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Recovered Inside Diameter (Max) : 9.58 MM [.377 INCH ] Tubing Size... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 13. - 32. MM [.512 - 1.26 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 19. - 45. MM [.748 - 1.772 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 2. - 6. MM [.079 - .236 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 3. - 10. MM [.118 - .394 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 30. - 50. MM [1.181 - 1.969 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 32. - 70. MM [1.26 - 2.756 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 38. - 76. MM [1.496 - 2.992 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 40. - 60. MM [1.575 - 2.362 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 5. - 16. MM [.197 - .63 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 6. - 19. MM [.236 - .748 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets... | |
| Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 2.3 MM [.091 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging... | |
| Body Features Flexibility : Flexible Primary Product Color : Clear Primary Product Material : Adhesive Other Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features... | |
| Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester Dimensions Tubing Size Range : 32. - 70. MM [1.26 - 2.756 INCH ] Industry Standards Flammability Test Method : UL 224, VW-1... | |
| Body Features Flexibility : Flexible Primary Product Color : White Primary Product Material : Polyester Dimensions Tubing Size Range : 38. - 76. MM [1.496 - 2.992 INCH ] Industry Standards Flammability Test Method : UL 224, VW-1... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Chemicals/Solvents, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Diesel Fuel Primary Product Color : White Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil, Aviation Fuel Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Dimensions Cut Length : 2111 MM [83.11 INCH ] Expanded Inside Diameter (Min) : 26 MM [1.02 INCH ] Recovered... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2.5:1 Dimensions Cut Length : 60 MM [2.36 INCH ] Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 1000 MM [39.37 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : VDE 0370 Oil, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM [1.96 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 50 MM [1.96 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 35 MM [1.37 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : ASTM Fuel C, Water, Diesel Fuel, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Hydraulic Fluid, Turbine Fuel, De-Icing Fluid, Lubricating Oil, Water Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Military Decontaminating Agents, Diesel Fuel, De-Icing Fluid, Brake Fluid, Water, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Diesel Fuel, Aviation Fuel, Water, Lubricating Oil, ASTM Fuel C, Hydraulic Fluid, ASTM #3 Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Product... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Military Decontaminating Agents, Chemicals/Solvents, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Water, Brake Fluid, Aviation Fuel Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Turbine Fuel, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : De-Icing Fluid, Turbine Fuel, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, De-Icing Fluid, Turbine Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Turbine Fuel, Lubricating Oil, Water, De-Icing Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin, Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, De-Icing Fluid, Turbine Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Military Decontaminating Agents, Chemicals/Solvents, Water, De-Icing Fluid, Aviation Fuel, Brake Fluid, Hydraulic Fluid, Diesel Fuel Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Turbine Fuel, De-Icing Fluid, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 27 MM [1.063 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 30 MM [1.181 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 40 MM [1.575 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.433 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 14 MM [.551 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 18.3 MM [.72 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM [.226 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM [.295 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.43 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 100 MM [3.937 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.433 INCH ] Product... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.433 INCH ] Product... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Aviation Fuel, Turbine Fuel, De-Icing Fluid, Lubricating Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Polyolefin, Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Brake Fluid Primary Product Color : White Primary Product Material : Polymer, Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM [1.7 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Diesel Fuel, Aviation Fuel, Chemicals/Solvents, Lubricating Oil, De-Icing Fluid, Hydraulic Fluid, Brake Fluid, Military Decontaminating Agents Material Systems Code : 300 Primary Product Color :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Gasoline, Diesel Fuel, Engine Cleaner, Brake Fluid, Transmission Fluid, Windshield Washer Fluid, Engine Coolant, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 90 MM [3.543 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM [.433 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 14 MM [.551 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 18.3 MM [.72 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.75 MM [.226 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 7.5 MM [.295 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1 Dimensions Cut Length (MM) : 15 Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded Inside... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.5 MM [.689 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 5.7 MM [.224 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 8 MM [.315 INCH ]... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length (INCH) : 48 - 49 Expanded Inside Diameter... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ] Product Length : 1219.2 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ] Product Length : 63.5 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM [.75 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Product Length : 152.4 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Product Length : 63.5 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 27.94 MM [1.1 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM [1.5 INCH ] Recovered Inside Diameter... | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM [1.7 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 76.2 MM [3 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 1.3 MM [.051 INCH ] Product Length : 40 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 2.3 MM [.091 INCH ] Product Length : 20 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 33.02 MM [1.3 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM [1.7 INCH ] Product Length : 7620 MM | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : B9... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Adhesive Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 4:1 Configuration Features Adhesive Requirement : Adhesive Precoat Modification : C1... | |
| Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 6.4 MM [.25 INCH ] Expanded Inside Diameter (Min) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Compatible Cable Diameter - Body (Max) :... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 30 MM [1.181 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM [4.921 INCH ] Compatible Cable Diameter (Min) : 40 MM [1.575 INCH ] Expanded... | |
| Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5.6:1 Dimensions Expanded Inside Diameter (Min) : 31.75 MM [1.25 INCH ] Product Length : 203.2 MM [8 INCH ] Recovered Inside... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Brake Fluid, Hydraulic Fluid, Diesel Fuel, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Battery Acid, Diesel Fuel, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Brake Fluid, Car Wash Detergent, Hydraulic Fluid, Lubricating Oil, Unleaded Gasoline, Battery Acid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Car Wash Detergent, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Battery Acid, Diesel Fuel, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Car Wash Detergent, Hydraulic Fluid, Unleaded Gasoline, Battery Acid, Lubricating Oil, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Unleaded Gasoline, Car Wash Detergent, Hydraulic Fluid, Brake Fluid, Battery Acid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Water, Chemicals/Solvents, Hydraulic Fluid, De-Icing Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Antifreeze, Hydraulic Fluid, Lubricating Oil, Unleaded Gasoline, Car Wash Detergent, Brake Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Brake Fluid, Diesel Fuel, Unleaded Gasoline, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Car Wash Detergent, Unleaded Gasoline, Brake Fluid, Lubricating Oil, Hydraulic Fluid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Brake Fluid, Car Wash Detergent, Antifreeze, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Diesel Fuel, Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid, Antifreeze, Brake Fluid, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Antifreeze, Lubricating Oil, Diesel Fuel, Car Wash Detergent, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Unleaded Gasoline, Brake Fluid, Diesel Fuel, Hydraulic Fluid, Car Wash Detergent, Lubricating Oil, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Water, Antifreeze, Hydraulic Fluid, Gasoline, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Antifreeze, Diesel Fuel, Lubricating Oil, Unleaded Gasoline, Car Wash Detergent, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Car Wash Detergent, Unleaded Gasoline, Hydraulic Fluid, Antifreeze, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Diesel Fuel, Car Wash Detergent, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Unleaded Gasoline, Antifreeze, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Lubricating Oil, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Battery Acid, Hydraulic Fluid, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Car Wash Detergent, Lubricating Oil, Antifreeze, Hydraulic Fluid, Diesel Fuel, Battery Acid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Battery Acid, Unleaded Gasoline, Lubricating Oil, Antifreeze, Car Wash Detergent, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Car Wash Detergent, Lubricating Oil, Unleaded Gasoline, Antifreeze, Battery Acid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Car Wash Detergent, Unleaded Gasoline, Battery Acid, Lubricating Oil, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Lubricating Oil, Unleaded Gasoline, Car Wash Detergent, Battery Acid, Antifreeze, Hydraulic Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Antifreeze, Battery Acid, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Unleaded Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Antifreeze, Diesel Fuel, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Brake Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Brake Fluid, Diesel Fuel, Battery Acid, Hydraulic Fluid, Lubricating Oil, Antifreeze, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Hydraulic Fluid, Antifreeze, Unleaded Gasoline, Battery Acid, Brake Fluid, Diesel Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Hydraulic Fluid, Lubricating Oil, Antifreeze, Brake Fluid, Unleaded Gasoline, Battery Acid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Battery Acid, Antifreeze, Diesel Fuel, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Unleaded Gasoline, Brake Fluid, Hydraulic Fluid, Battery Acid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Unleaded Gasoline, Diesel Fuel, Battery Acid, Hydraulic Fluid, Brake Fluid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid, Diesel Fuel, Brake Fluid, Battery Acid, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Car Wash Detergent, Unleaded Gasoline, Antifreeze, Brake Fluid, Hydraulic Fluid, Battery Acid, Lubricating Oil, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Battery Acid, Hydraulic Fluid, Car Wash Detergent, Unleaded Gasoline, Brake Fluid, Lubricating Oil, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Brake Fluid, Lubricating Oil, Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Car Wash Detergent, Battery Acid, Brake Fluid, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Brake Fluid, Antifreeze, Lubricating Oil, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Battery Acid, Car Wash Detergent, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Car Wash Detergent, Hydraulic Fluid, Antifreeze, Unleaded Gasoline, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Hydraulic Fluid, Battery Acid, Antifreeze, Brake Fluid, Car Wash Detergent, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Diesel Fuel, Unleaded Gasoline, Antifreeze, Car Wash Detergent, Lubricating Oil, Hydraulic Fluid, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Car Wash Detergent, Antifreeze, Battery Acid, Diesel Fuel, Lubricating Oil, Brake Fluid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Car Wash Detergent, Unleaded Gasoline, Lubricating Oil, Brake Fluid, Battery Acid, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Brake Fluid, Battery Acid, Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Car Wash Detergent, Unleaded Gasoline, Battery Acid, Brake Fluid, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Antifreeze, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Unleaded Gasoline, Antifreeze, Battery Acid, Brake Fluid, Diesel Fuel, Car Wash Detergent, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent, Brake Fluid, Lubricating Oil, Battery Acid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Battery Acid, Car Wash Detergent, Brake Fluid, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Diesel Fuel Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Battery Acid, Diesel Fuel, Antifreeze, Car Wash Detergent, Unleaded Gasoline, Brake Fluid, Hydraulic Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Battery Acid, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Brake Fluid, Antifreeze, Diesel Fuel, Battery Acid, Hydraulic Fluid, Unleaded Gasoline, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Brake Fluid, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Diesel Fuel, Antifreeze, Brake Fluid, Battery Acid, Car Wash Detergent, Unleaded Gasoline Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Antifreeze, Hydraulic Fluid, Brake Fluid, Battery Acid, Diesel Fuel, Car Wash Detergent Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Unleaded Gasoline, Hydraulic Fluid, Diesel Fuel, Car Wash Detergent, Antifreeze, Battery Acid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Car Wash Detergent, Lubricating Oil, Battery Acid, Hydraulic Fluid, Antifreeze, Diesel Fuel, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Diesel Fuel, Car Wash Detergent, Antifreeze, Battery Acid, Hydraulic Fluid, Brake Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Diesel Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio :... | |
| Body Features Flexibility : Very Flexible Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin, Crosslinked Polyolefin Shrink Ratio : 5.2:1, 5.6:1 Dimensions Cut Length : 50.8 MM , 50.84 MM [2 INCH ]... | |
| Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.45:1 Dimensions Expanded Inside Diameter (Min) : 29 MM [1.141 INCH ] Recovered Inside Diameter (Max) : 20 MM | |
| Body Features Fluid Type : Lubricating Oil, Turbine Fuel, Hydraulic Fluid, De-Icing Fluid Primary Product Color : Black Primary Product Material : Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 43.18 MM [1.7 INCH ]... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 27.9... | |
| Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 10.4 - 24 MM | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2 -... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.1 -... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.4 -... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 7.8 -... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range : 9.4 -... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 10 MM [.394 INCH ]... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 4 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Lipped : Yes Housing Features Body Orientation : Right Angle Other Molded Part Shape Code : 224... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Expanded Inside Diameter (Min) : 20 MM | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter Range :... | |
| Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Expanded Inside Diameter (Min) :... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 14.2 -... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 17.9 -... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 21.4 -... | |
| Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter Range : 22.9 -... | |
| Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) :... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 100 MM [3.937 INCH ] Compatible Cable Diameter (Min) : 33 MM [1.299 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 118 MM [4.645 INCH ] Compatible Cable Diameter (Min) : 38 MM [1.496 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 14 MM [.551 INCH ] Compatible Cable Diameter (Min) : 4.5 MM [.177 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 144 MM [5.669 INCH ] Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 22 MM [.866 INCH ] Compatible Cable Diameter (Min) : 6.5 MM [.256 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 22.5 MM [.885 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 225 MM [8.858 INCH ] Compatible Cable Diameter (Min) : 72 MM [2.835 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 31 MM [1.22 INCH ] Compatible Cable Diameter (Min) : 9 MM [.354 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 40.5 MM [1.594 INCH ] Compatible Cable Diameter (Min) : 17.5 MM [.689 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 44 MM [1.732 INCH ] Compatible Cable Diameter (Min) : 13 MM [.512 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 50 MM [1.968 INCH ] Compatible Cable Diameter (Min) : 18 MM [.708 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM [.944 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 76.5 MM [3.012 INCH ] Compatible Cable Diameter (Min) : 39.5 MM [1.555 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 77 MM [3.031 INCH ] Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 81 MM [3.188 INCH ] Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 81 MM [3.189 INCH ] Compatible Cable Diameter (Min) : 28 MM [1.102 INCH ] Expanded Inside... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyolefin Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, Americas, China,... | |
| Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 100 MM [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Americas Product Type Features... | |
| Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 100 MM [4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Europe, Middle East & | |
| Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 25 MM [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Americas Product Type Features... | |
| Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 25 MM [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Europe, Middle East & | |
| PD-CAP-3/8-0-35MM |
| << Prev | Next >> |