TE Connectivity Power Cable Heat Shrink Tubing CH7437-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - CH7437-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
CH7437-000
Power Cable Heat Shrink Tubing CH7437-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ] Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ] Product Length : 1500 MM  [59.055 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247 Product Availability Product Availability : Americas Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 68 MM  [2.677 INCH ]
  • Compatible Cable Diameter (Min) : 24 MM  [.944 INCH ]
  • Expanded Inside Diameter (Min) : 75 MM  [2.953 INCH ]
  • Product Length : 1500 MM  [59.055 INCH ]
  • Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ]
  • Recovered Wall Thickness (Max) : 2.7 MM  [.106 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-246, HD631.2, IEC 60684-3-214, IEC 60684-3-247

Product Availability


  • Product Availability : Americas

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Liquid & Oil Resistance, Mechanical Impact Resistance, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, UV Resistant, Damage Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH7437-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Heat Shrink Boots - 063240-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details