Body Features Flexibility : Semi-Flexible Fluid Type : Water, VDE 0370 Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 50 MM [1.96 INCH ] Expanded Inside Diameter (Min) : 25 MM [.984 INCH ] Heat Shrink Tubing Size Range : 8 - 25 MM [.315 - .984 INCH ] Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Germany
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RMW Wall Type : Single
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Impact, Abrasion, Fluids, Strain Relief Operating Temperature Range (DEGC) : -40 - 110 Recovery Temperature (DEGC) : 125 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Water, VDE 0370 Oil
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 50 MM [1.96 INCH ]
- Expanded Inside Diameter (Min) : 25 MM [.984 INCH ]
- Heat Shrink Tubing Size Range : 8 - 25 MM [.315 - .984 INCH ]
- Recovered Inside Diameter (Max) : 8 MM [.315 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Germany
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RMW
- Wall Type : Single
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Impact, Abrasion, Fluids, Strain Relief
- Operating Temperature Range (DEGC) : -40 - 110
- Recovery Temperature (DEGC) : 125
- Shrink Temperature (Min) (DEGC) : 110