TE Connectivity
Heat Shrink Caps
CL0860-000
Description
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Wall Thickness : Thin
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Brake Fluid, Water, Engine Coolant, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, (ATF) Automatic Transmission Fluid Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Description
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Wall Thickness : Thin
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Brake Fluid, Water, Engine Coolant, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, (ATF) Automatic Transmission Fluid Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Request a Quote
Email Supplier
Suppliers
Body Features Color : Black Lining Type : Adhesive Material : Crosslinked Polyolefin Pliancy : Semi-Rigid Sealant Type : Anti-Flux Shrink Ratio : 4:1
Configuration Features Adhesive Requirement : Adhesive Precoat
Dimensions Wall Thickness : Thin
Industry Standards CSA Certified : No Government Qualified : No UL Rating : Recognized
Operation/Applicatio
n Emission Free : No
Product Type Features Wall Type : Dual
Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Brake Fluid, Water, Engine Coolant, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, (ATF) Automatic Transmission Fluid Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ] Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Body Features
- Color : Black
- Lining Type : Adhesive
- Material : Crosslinked Polyolefin
- Pliancy : Semi-Rigid
- Sealant Type : Anti-Flux
- Shrink Ratio : 4:1
Configuration Features
- Adhesive Requirement : Adhesive Precoat
Dimensions
Industry Standards
- CSA Certified : No
- Government Qualified : No
- UL Rating : Recognized
Operation/Application
Product Type Features
Usage Conditions
- Flammability : Flame-Retardant
- Fluid Resistance : Brake Fluid, Water, Engine Coolant, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, (ATF) Automatic Transmission Fluid
- Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Mechanical Damage, Fluids
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Resistance Properties : Moisture & Spray Protection, Splash Protection, Limited Immersion Protection
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CL0860-000 |
|
Product Name
|
Heat Shrink Caps |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Copper
Operating Temperature
-65 to 150 C (-85 to 302 F)
View Details