TE Connectivity Heat Shrink Tubing CJ6131-000

Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Water, Military Decontaminating Agents Material Systems Code : 790 NBC Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.38 - 4.74 MM  [.094 - .187 INCH ] Recovered Inside Diameter (Max) : 2.38 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .36 MM  [.014 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Immersion Protection Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Water, Military Decontaminating Agents Material Systems Code : 790 NBC Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.38 - 4.74 MM  [.094 - .187 INCH ] Recovered Inside Diameter (Max) : 2.38 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .36 MM  [.014 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Immersion Protection Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CJ6131-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CJ6131-000
Heat Shrink Tubing CJ6131-000
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Water, Military Decontaminating Agents Material Systems Code : 790 NBC Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 2.38 - 4.74 MM  [.094 - .187 INCH ] Recovered Inside Diameter (Max) : 2.38 MM  [.094 INCH ] Recovered Wall Thickness (Nominal) : .36 MM  [.014 INCH ] Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection, Immersion Protection Heat Shrink Tubing Resistance : Fluids Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220

Body Features


  • Flexibility : Flexible
  • Fluid Type : Brake Fluid, Aviation Fuel, Diesel Fuel, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid, Water, Military Decontaminating Agents
  • Material Systems Code : 790 NBC
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ]
  • Heat Shrink Tubing Size Range : 2.38 - 4.74 MM  [.094 - .187 INCH ]
  • Recovered Inside Diameter (Max) : 2.38 MM  [.094 INCH ]
  • Recovered Wall Thickness (Nominal) : .36 MM  [.014 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection, Immersion Protection
  • Heat Shrink Tubing Resistance : Fluids
  • Operating Temperature Range (DEGC) : -65 - 200
  • Recovery Temperature (DEGC) : 220
  • Shrink Temperature (Min) (DEGC) : 220
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CJ6131-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879836005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details