Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 76.5 MM [3.012 INCH ] Compatible Cable Diameter (Min) : 39.5 MM [1.555 INCH ] Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ] Product Length : 1100 MM [43.307 INCH ] Recovered Inside Diameter (Max) : 36 MM [1.417 INCH ] Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 76.5 MM [3.012 INCH ]
- Compatible Cable Diameter (Min) : 39.5 MM [1.555 INCH ]
- Expanded Inside Diameter (Min) : 85 MM [3.346 INCH ]
- Product Length : 1100 MM [43.307 INCH ]
- Recovered Inside Diameter (Max) : 36 MM [1.417 INCH ]
- Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia, Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Low Temperature Resistant, High Temperature Resistant, UV Resistant, Flame-Retardant Resistance