TE Connectivity Heat Shrink Tubing CH14446001

Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 330 MM  [12.992 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Mechanical Damage, Vibration, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 330 MM  [12.992 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Mechanical Damage, Vibration, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH14446001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH14446001
Heat Shrink Tubing CH14446001
Body Features Flexibility : Very Flexible Fluid Type : Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Brake Fluid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ] Product Length : 330 MM  [12.992 INCH ] Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Mechanical Damage, Vibration, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : None Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Unleaded Gasoline, Lubricating Oil, Battery Acid, Antifreeze, Car Wash Detergent, Diesel Fuel, Hydraulic Fluid, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 100 MM  [3.937 INCH ]
  • Product Length : 330 MM  [12.992 INCH ]
  • Recovered Inside Diameter (Max) : 50 MM  [1.969 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Cut-Through, Abrasion Resistant, Mechanical Damage, Vibration, Flexing

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Resistance Properties : None
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH14446001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0204440001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers