TE Connectivity Heat Shrink Tubing CH12656001

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 325 MM  [12.795 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Mechanical Damage, Abrasion, Vibration, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 325 MM  [12.795 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Mechanical Damage, Abrasion, Vibration, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH12656001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH12656001
Heat Shrink Tubing CH12656001
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Battery Acid Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Cut Length : 325 MM  [12.795 INCH ] Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Other Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : HFT5000 Wall Material Type : Fiber & Fabric Usage Conditions Fluid Resistance : None Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Mechanical Damage, Abrasion, Vibration, Cut-Through Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, Diesel Fuel, Car Wash Detergent, Antifreeze, Unleaded Gasoline, Hydraulic Fluid, Brake Fluid, Battery Acid
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 325 MM  [12.795 INCH ]
  • Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ]
  • Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ]

Other


  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HFT5000
  • Wall Material Type : Fiber & Fabric

Usage Conditions


  • Fluid Resistance : None
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Flexing, Mechanical Damage, Abrasion, Vibration, Cut-Through
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH12656001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details