TE Connectivity Heat Shrink Tubing CH53116001

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 13 MM  [.512 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 13 MM  [.512 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH53116001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH53116001
Heat Shrink Tubing CH53116001
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water Primary Product Color : Yellow Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Product Length : 13 MM  [.512 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ] Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ] Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ] Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Hydraulic Fluid, Gasoline, Water
  • Primary Product Color : Yellow
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ]
  • Product Length : 13 MM  [.512 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.079 INCH ]
  • Recovered Wall Thickness (Nominal) : .65 MM  [.026 INCH ]
  • Recovered Wall Thickness (Tolerance) : .1 MM  [.003 INCH ]
  • Tubing Size Range : 2 - 6 MM  [.079 - .236 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH53116001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014999-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details