Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 40.5 MM [1.594 INCH ] Compatible Cable Diameter (Min) : 17.5 MM [.689 INCH ] Expanded Inside Diameter (Min) : 45 MM [1.772 INCH ] Product Length : 250 MM [9.843 INCH ] Recovered Inside Diameter (Max) : 16 MM [.63 INCH ] Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-248, IEC 60684-3-165, HD631.2
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Low Temperature Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 40.5 MM [1.594 INCH ]
- Compatible Cable Diameter (Min) : 17.5 MM [.689 INCH ]
- Expanded Inside Diameter (Min) : 45 MM [1.772 INCH ]
- Product Length : 250 MM [9.843 INCH ]
- Recovered Inside Diameter (Max) : 16 MM [.63 INCH ]
- Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-216, IEC 60684-3-248, IEC 60684-3-165, HD631.2
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Americas, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Flame-Retardant Resistance, High Temperature Resistant, UV Resistant, Low Temperature Resistant