TE Connectivity Heat Shrink Tubing CH70376001

Description
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Product Length : 530 MM  [20.866 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Cut-Through, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Product Length : 530 MM  [20.866 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Cut-Through, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH70376001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH70376001
Heat Shrink Tubing CH70376001
Body Features Flexibility : Very Flexible Fluid Type : Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent Primary Product Color : Black Primary Product Material : Polyethylene/Polyest er Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ] Product Length : 530 MM  [20.866 INCH ] Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Cut-Through, Flexing Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Material Type : Fiber & Fabric Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Antifreeze, Diesel Fuel, Brake Fluid, Unleaded Gasoline, Battery Acid, Hydraulic Fluid, Lubricating Oil, Car Wash Detergent
  • Primary Product Color : Black
  • Primary Product Material : Polyethylene/Polyester
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 20 MM  [.787 INCH ]
  • Product Length : 530 MM  [20.866 INCH ]
  • Recovered Inside Diameter (Max) : 10 MM  [.394 INCH ]

Industry Standards


  • Flammability Test Method : FMVSS 302

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Mechanical Damage, Vibration, Cut-Through, Flexing

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Material Type : Fiber & Fabric
  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now
shrink tube - CH70376001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CH70376001
shrink tube CH70376001
Tubing Fiber Fabric

Tubing Fiber Fabric

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CH70376001 CH70376001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 022655N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 086765N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details