TE Connectivity Heat Shrink Tubing CGPT-76/38-0-SP

Description
CGPT-76/38-0-SP
Request a Quote Datasheet
Description
CGPT-76/38-0-SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-CGPT-76/38-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CGPT-76/38-0-SP-ND
Heat Shrink Tubing 484-CGPT-76/38-0-SP-ND
CGPT-76/38-0-SP

CGPT-76/38-0-SP

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 08AJ3996 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
08AJ3996
Heat-Shrink Tubing, 2 Raychem Te Connectivity 08AJ3996
HEAT-SHRINK TUBING, 2:1, 76MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.992"; I.D. Supplied - Metric:76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 76MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:2.992"; I.D. Supplied - Metric:76mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-CGPT-76/38-0-SP-ND 08AJ3996
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2417589 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details