TE Connectivity Heat Shrink Tubing CGPT-R-4.8-0

Description
CGBT flame retardant refill,4.8/2.4mm
Request a Quote Datasheet
Description
CGBT flame retardant refill,4.8/2.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 1706709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
1706709
Heat Shrink Tubing 1706709
CGBT flame retardant refill,4.8/2.4mm

CGBT flame retardant refill,4.8/2.4mm

Supplier's Site
Heat Shrink, 4.8Mm, Black, 9M; Shrink Ratio Raychem Te Connectivity - 01M7169 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 4.8Mm, Black, 9M; Shrink Ratio Raychem Te Connectivity
01M7169
Heat Shrink, 4.8Mm, Black, 9M; Shrink Ratio Raychem Te Connectivity 01M7169
HEAT SHRINK, 4.8MM, BLACK, 9M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:29.53ft; Length - Metric:9m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

HEAT SHRINK, 4.8MM, BLACK, 9M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.188"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:29.53ft; Length - Metric:9m; I.D. Recovered Max - Imperial:0.094"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 1706709 01M7169
Product Name Heat Shrink Tubing Heat Shrink, 4.8Mm, Black, 9M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Reducing sleeve - DARQ-R-A-S22-S11-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details