TE Connectivity Heat Shrink Tubing CJ2896-000

Description
Body Features Color : Black Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Schnittlänge : 57.15 MM  [2.25 INCH ] Size Range : 6 - 19 MM  [.236 - .63 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection, Spray Protection, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Schnittlänge : 57.15 MM  [2.25 INCH ] Size Range : 6 - 19 MM  [.236 - .63 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection, Spray Protection, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CJ2896-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CJ2896-000
Heat Shrink Tubing CJ2896-000
Body Features Color : Black Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Schnittlänge : 57.15 MM  [2.25 INCH ] Size Range : 6 - 19 MM  [.236 - .63 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Low Outgassing : No Product Source : US Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : ATUM Wall Type : Dual Usage Conditions Flammability : Flame-Retardant Fluid Resistance : Splash Protection, Spray Protection, Moisture Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 110 Resistant To : Mechanical Damage Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Color : Black
  • Flexibility : Semi-Flexible
  • Fluid Type : Aviation Fuel, De-Icing Fluid, Chemicals/Solvents, Hydraulic Fluid, Lubricating Oil, Diesel Fuel
  • Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.25 MM  [.089 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]
  • Schnittlänge : 57.15 MM  [2.25 INCH ]
  • Size Range : 6 - 19 MM  [.236 - .63 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Low Outgassing : No
  • Product Source : US

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : ATUM
  • Wall Type : Dual

Usage Conditions


  • Flammability : Flame-Retardant
  • Fluid Resistance : Splash Protection, Spray Protection, Moisture
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 110
  • Resistant To : Mechanical Damage
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CJ2896-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 042565M001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Chlorinated Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 002611-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details