TE Connectivity Cable Transitions & Breakouts CH7595-000

Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 1) : 3 - 9 MM  [.12 - .35 INCH ] Inside Diameter Range (Leg 2) : 3 - 9 MM  [.12 - .35 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 382A Product Type Features Molded Part Shape : Y Shape Size Code : 012 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 1) : 3 - 9 MM  [.12 - .35 INCH ] Inside Diameter Range (Leg 2) : 3 - 9 MM  [.12 - .35 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 382A Product Type Features Molded Part Shape : Y Shape Size Code : 012 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CH7595-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CH7595-000
Cable Transitions & Breakouts CH7595-000
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10 Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 6.1 - 13 MM  [.24 - .51 INCH ] Inside Diameter Range (Leg 1) : 3 - 9 MM  [.12 - .35 INCH ] Inside Diameter Range (Leg 2) : 3 - 9 MM  [.12 - .35 INCH ] Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /42 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 382A Product Type Features Molded Part Shape : Y Shape Size Code : 012 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 3
  • Material Systems Code : 10

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 6.1 - 13 MM  [.24 - .51 INCH ]
  • Inside Diameter Range (Leg 1) : 3 - 9 MM  [.12 - .35 INCH ]
  • Inside Diameter Range (Leg 2) : 3 - 9 MM  [.12 - .35 INCH ]

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /42 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 382A

Product Type Features


  • Molded Part Shape : Y Shape
  • Size Code : 012

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH7595-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 064743-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 057409-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing - 0618584001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details