TE Connectivity Heat Shrink Tubing CJ6774-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Hydrocarbons, Radiation Other Meets Low Outgassing Requirements : Yes Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Hydrocarbons, Radiation Other Meets Low Outgassing Requirements : Yes Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CJ6774-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CJ6774-000
Heat Shrink Tubing CJ6774-000
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid Material Systems Code : 300 Primary Product Color : Black Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ] Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Strain Relief, Hydrocarbons, Radiation Other Meets Low Outgassing Requirements : Yes Product Source : UK, US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Material Type : Pre-Coated Tubing Usage Conditions Operating Temperature Range (DEGC) : -65 - 200 Recovery Temperature (DEGC) : 220 Shrink Temperature (Min) (DEGC) : 220 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Military Decontaminating Agents, De-Icing Fluid, Diesel Fuel, Aviation Fuel, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid
  • Material Systems Code : 300
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 6.4 MM  [.25 INCH ]
  • Recovered Wall Thickness (Nominal) : .08 MM  [.003 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Strain Relief, Hydrocarbons, Radiation

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : UK, US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Material Type : Pre-Coated Tubing

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
  • Recovery Temperature (DEGC) : 220
  • Shrink Temperature (Min) (DEGC) : 220
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CJ6774-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Breakouts - 086694N001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details