TE Connectivity Heat Shrink Tubing CGPT-9/3-0-SP

Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-CGPT-9/3-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-CGPT-9/3-0-SP-ND
Heat Shrink Tubing 484-CGPT-9/3-0-SP-ND
"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.354"" (8.99mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing, 9Mm, Black; Shrink Ratio Raychem Te Connectivity - 08AJ3998 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9Mm, Black; Shrink Ratio Raychem Te Connectivity
08AJ3998
Heat Shrink Tubing, 9Mm, Black; Shrink Ratio Raychem Te Connectivity 08AJ3998
HEAT SHRINK TUBING, 9MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.118";RoHS Compliant: Yes

HEAT SHRINK TUBING, 9MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.354"; I.D. Supplied - Metric:9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492.13ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.118";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-CGPT-9/3-0-SP-ND 08AJ3998
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details