TE Connectivity Busbar Heat Shrink Tubing & Tape CM6539-000

Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 25 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 25 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - CM6539-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
CM6539-000
Busbar Heat Shrink Tubing & Tape CM6539-000
Body Features Primary Product Color : Red Primary Product Material : Polyolefin Dimensions Product Width : 25 MM  [1 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Product Availability Product Availability : Americas Product Type Features Installation Technology : Heat Shrink Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyolefin

Dimensions


  • Product Width : 25 MM  [1 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Heat Shrink

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CM6539-000
Product Name Busbar Heat Shrink Tubing & Tape
Material Polyolefin; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 026177-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0743194002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 055124-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details