TE Connectivity
Heat Shrink Tubing
CH17626001
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded Inside Diameter (Min) : 8 MM [8 INCH ] Heat Shrink Tubing Size Range : 1.65 - 8 MM [.065 - .315 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : EMEA
Product Type Features Product Family : RBK-VWS Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded Inside Diameter (Min) : 8 MM [8 INCH ] Heat Shrink Tubing Size Range : 1.65 - 8 MM [.065 - .315 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : EMEA
Product Type Features Product Family : RBK-VWS Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 60 MM [2.362 INCH ] Expanded Inside Diameter (Min) : 8 MM [8 INCH ] Heat Shrink Tubing Size Range : 1.65 - 8 MM [.065 - .315 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : EMEA
Product Type Features Product Family : RBK-VWS Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, Typical Automotive Fluids
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 60 MM [2.362 INCH ]
- Expanded Inside Diameter (Min) : 8 MM [8 INCH ]
- Heat Shrink Tubing Size Range : 1.65 - 8 MM [.065 - .315 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.78 MM [.07 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
Product Type Features
- Product Family : RBK-VWS
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion, Fluids
- Operating Temperature Range (DEGC) : -40 - 125
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CH17626001 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
2 suppliers