TE Connectivity Heat Shrink Tubing CH03566001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.071 INCH ] Tubing Size Range : 2.4 - 11 MM  [.094 - .433 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.071 INCH ] Tubing Size Range : 2.4 - 11 MM  [.094 - .433 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH03566001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH03566001
Heat Shrink Tubing CH03566001
Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ] Product Length : 30 MM  [1.181 INCH ] Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ] Recovered Wall Thickness (Tolerance) : 1.8 MM  [.071 INCH ] Tubing Size Range : 2.4 - 11 MM  [.094 - .433 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Typical Automotive Fluids, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 11 MM  [.433 INCH ]
  • Product Length : 30 MM  [1.181 INCH ]
  • Recovered Inside Diameter (Max) : 2.4 MM  [.094 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.8 MM  [.071 INCH ]
  • Tubing Size Range : 2.4 - 11 MM  [.094 - .433 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH03566001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0201604013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details