TE Connectivity Power Cable Breakouts CJ5843N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Compatible Cable Diameter - Body (Max) : 21 MM  [.826 INCH ] Compatible Cable Diameter - Body (Min) : 10 MM  [.393 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Compatible Cable Diameter - Leg (Min) : 2.5 MM  [.098 INCH ] Expanded Inside Diameter (Min) (Body) : 23 MM  [.905 INCH ] Expanded Inside Diameter (Min) (Leg) : 7 MM  [.275 INCH ] Leg Length : 17 MM  [.669 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Body) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) (Leg) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.2 MM  [.047 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Weathering, Contaminated Water, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Compatible Cable Diameter - Body (Max) : 21 MM  [.826 INCH ] Compatible Cable Diameter - Body (Min) : 10 MM  [.393 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Compatible Cable Diameter - Leg (Min) : 2.5 MM  [.098 INCH ] Expanded Inside Diameter (Min) (Body) : 23 MM  [.905 INCH ] Expanded Inside Diameter (Min) (Leg) : 7 MM  [.275 INCH ] Leg Length : 17 MM  [.669 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Body) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) (Leg) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.2 MM  [.047 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Weathering, Contaminated Water, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - CJ5843N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
CJ5843N001
Power Cable Breakouts CJ5843N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Compatible Cable Diameter - Body (Max) : 21 MM  [.826 INCH ] Compatible Cable Diameter - Body (Min) : 10 MM  [.393 INCH ] Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ] Compatible Cable Diameter - Leg (Min) : 2.5 MM  [.098 INCH ] Expanded Inside Diameter (Min) (Body) : 23 MM  [.905 INCH ] Expanded Inside Diameter (Min) (Leg) : 7 MM  [.275 INCH ] Leg Length : 17 MM  [.669 INCH ] Overall Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) (Body) : 9.5 MM  [.374 INCH ] Recovered Inside Diameter (Max) (Leg) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.2 MM  [.047 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Rain, Moisture, Weathering, Contaminated Water, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Compatible Cable Diameter - Body (Max) : 21 MM  [.826 INCH ]
  • Compatible Cable Diameter - Body (Min) : 10 MM  [.393 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 6 MM  [.236 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 2.5 MM  [.098 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 23 MM  [.905 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 7 MM  [.275 INCH ]
  • Leg Length : 17 MM  [.669 INCH ]
  • Overall Product Length : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 9.5 MM  [.374 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 2 MM  [.078 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 1.2 MM  [.047 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Rain, Moisture, Weathering, Contaminated Water, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CJ5843N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024015-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Power Cable Wraps - 067269-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details