TE Connectivity Heat Shrink Tubing CL8043-000

Description
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Product Length : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Fluids, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Product Length : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Fluids, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CL8043-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CL8043-000
Heat Shrink Tubing CL8043-000
Body Features Flexibility : Flex-Rigid Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked PEBA Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ] Product Length : 50.8 MM  [2 INCH ] Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ] Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ] Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .3 Operation/Applicatio n Mechanical Resistance : High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Fluids, Steam Sterilization Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ] Recovery Temperature (DEGC) : 190 Resistance Properties : Moisture & Spray Protection, Splash Protection Shrink Temperature (Min) (DEGC) : 190 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flex-Rigid
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked PEBA
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.02 MM  [.04 INCH ]
  • Product Length : 50.8 MM  [2 INCH ]
  • Recovered Inside Diameter (Max) : .5 MM  [.02 INCH ]
  • Recovered Wall Thickness (Nominal) : .1 MM  [.004 INCH ]
  • Recovered Wall Thickness (Tolerance) : .03 MM  [.001 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .3

Operation/Application


  • Mechanical Resistance : High & Low Temperatures, Abrasion, Mechanical Damage, Radiation Sterilization, Fluids, Steam Sterilization

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Cut Piece, Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 180 DEGC  [-103 - 356 DEGF ]
  • Recovery Temperature (DEGC) : 190
  • Resistance Properties : Moisture & Spray Protection, Splash Protection
  • Shrink Temperature (Min) (DEGC) : 190
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CL8043-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 0442514004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 033101P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details