TE Connectivity Heat Shrink Tubing CM4007-000

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Diesel Fuel, Aviation Fuel, Water, Lubricating Oil, ASTM Fuel C, Hydraulic Fluid, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.355 INCH , .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.091 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Mechanical Damage, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Diesel Fuel, Aviation Fuel, Water, Lubricating Oil, ASTM Fuel C, Hydraulic Fluid, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.355 INCH , .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.091 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Mechanical Damage, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CM4007-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CM4007-000
Heat Shrink Tubing CM4007-000
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Diesel Fuel, Aviation Fuel, Water, Lubricating Oil, ASTM Fuel C, Hydraulic Fluid, ASTM #3 Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 12 MM  [.472 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.355 INCH , .354 INCH ] Recovered Inside Diameter (Max) : 2.3 MM  [.091 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Vibration, Mechanical Damage, Abrasion, Strain Relief Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Diesel Fuel, Aviation Fuel, Water, Lubricating Oil, ASTM Fuel C, Hydraulic Fluid, ASTM #3 Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin, Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 12 MM  [.472 INCH ]
  • Expanded Inside Diameter (Min) : 9 MM  [.355 INCH , .354 INCH ]
  • Recovered Inside Diameter (Max) : 2.3 MM  [.091 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.52 MM  [.06 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCT
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Vibration, Mechanical Damage, Abrasion, Strain Relief
  • Operating Temperature Range (DEGC) : -40 - 150
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CM4007-000
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063240-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0651914001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details