TE Connectivity Heat Shrink Tubing CH17364001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : .85 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : .85 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH17364001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH17364001
Heat Shrink Tubing CH17364001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : .85 MM  [.033 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 18 MM  [.709 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Nominal) : .85 MM  [.033 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ]
  • Tubing Size Range : 6 - 18 MM  [.236 - .709 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH17364001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021032009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details