TE Connectivity Heat Shrink Tubing CH02094001

Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.45:1 Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.141 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Nominal) : 2 MM  [.079 INCH ] Tubing Size Range : 20 - 29 MM  [.787 - 1.141 INCH ] Operation/Applicatio n Mechanical Resistance : High & Low Temperatures Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.45:1 Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.141 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Nominal) : 2 MM  [.079 INCH ] Tubing Size Range : 20 - 29 MM  [.787 - 1.141 INCH ] Operation/Applicatio n Mechanical Resistance : High & Low Temperatures Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH02094001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH02094001
Heat Shrink Tubing CH02094001
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Crosslinked Silicone Elastomer Shrink Ratio : 1.45:1 Dimensions Expanded Inside Diameter (Min) : 29 MM  [1.141 INCH ] Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ] Recovered Wall Thickness (Nominal) : 2 MM  [.079 INCH ] Tubing Size Range : 20 - 29 MM  [.787 - 1.141 INCH ] Operation/Applicatio n Mechanical Resistance : High & Low Temperatures Other Meets Low Outgassing Requirements : No Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Crosslinked Silicone Elastomer
  • Shrink Ratio : 1.45:1

Dimensions


  • Expanded Inside Diameter (Min) : 29 MM  [1.141 INCH ]
  • Recovered Inside Diameter (Max) : 20 MM  [.787 INCH ]
  • Recovered Wall Thickness (Nominal) : 2 MM  [.079 INCH ]
  • Tubing Size Range : 20 - 29 MM  [.787 - 1.141 INCH ]

Operation/Application


  • Mechanical Resistance : High & Low Temperatures

Other


  • Meets Low Outgassing Requirements : No

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 200 DEGC  [-103 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now Datasheet
shrink tube - CH02094001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CH02094001
shrink tube CH02094001
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CH02094001 CH02094001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 088734-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 094698-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 045813-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers