TE Connectivity Heat Shrink Tubing CH35886001

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 175 MM  [6.89 INCH ] Expanded Inside Diameter (Min) : 1.2 MM  [.046 INCH ] Heat Shrink Tubing Size Range : .6 - 1.2 MM  [.023 - .046 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 175 MM  [6.89 INCH ] Expanded Inside Diameter (Min) : 1.2 MM  [.046 INCH ] Heat Shrink Tubing Size Range : .6 - 1.2 MM  [.023 - .046 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH35886001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH35886001
Heat Shrink Tubing CH35886001
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 175 MM  [6.89 INCH ] Expanded Inside Diameter (Min) : 1.2 MM  [.046 INCH ] Heat Shrink Tubing Size Range : .6 - 1.2 MM  [.023 - .046 INCH ] Recovered Inside Diameter (Max) : .6 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 175 MM  [6.89 INCH ]
  • Expanded Inside Diameter (Min) : 1.2 MM  [.046 INCH ]
  • Heat Shrink Tubing Size Range : .6 - 1.2 MM  [.023 - .046 INCH ]
  • Recovered Inside Diameter (Max) : .6 MM  [.023 INCH ]
  • Recovered Wall Thickness (Nominal) : .45 MM  [.018 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Product Family : CGPT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Mechanical Damage, Fluids
  • Operating Temperature Range (DEGC) : -40 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH35886001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 016597N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 035806-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 052468-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details