TE Connectivity Heat Shrink Tubing CH50986001

Description
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.49 INCH ] Heat Shrink Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.784 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote
Description
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.49 INCH ] Heat Shrink Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.784 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH50986001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH50986001
Heat Shrink Tubing CH50986001
Body Features Flexibility : Very Flexible Fluid Type : Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel, Hydraulic Fluid, Antifreeze Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 50 MM  [1.97 INCH ] Expanded Inside Diameter (Min) : 38 MM  [1.49 INCH ] Heat Shrink Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ] Recovered Inside Diameter (Max) : 19 MM  [.784 INCH ] Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : LSTT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage Operating Temperature Range (DEGC) : -40 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Battery Acid, Lubricating Oil, Gasoline, Water, Diesel Fuel, Hydraulic Fluid, Antifreeze
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 50 MM  [1.97 INCH ]
  • Expanded Inside Diameter (Min) : 38 MM  [1.49 INCH ]
  • Heat Shrink Tubing Size Range : 19 - 38 MM  [.748 - 1.49 INCH ]
  • Recovered Inside Diameter (Max) : 19 MM  [.784 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.05 MM  [.041 INCH ]
  • Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : LSTT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CH50986001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 076966-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Cable Transitions & Breakouts - 007399-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers