TE Connectivity Heat Shrink Tubing CH02064001

Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 19. - 45. MM  [.748 - 1.772 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 19. - 45. MM  [.748 - 1.772 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CH02064001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CH02064001
Heat Shrink Tubing CH02064001
Body Features Flexibility : Flexible Primary Product Color : Black Primary Product Material : Polyester Dimensions Tubing Size Range : 19. - 45. MM  [.748 - 1.772 INCH ] Operation/Applicatio n Mechanical Resistance : Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Europe Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Braid Wall Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ] Resistance Properties : Moisture Resistant Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Primary Product Color : Black
  • Primary Product Material : Polyester

Dimensions


  • Tubing Size Range : 19. - 45. MM  [.748 - 1.772 INCH ]

Operation/Application


  • Mechanical Resistance : Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Europe

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Braid Wall

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
  • Resistance Properties : Moisture Resistant
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet
shrink tube - CH02064001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CH02064001
shrink tube CH02064001
Cold Applied Products

Cold Applied Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CH02064001 CH02064001
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 034353N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P080 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details